TE Connectivity Circular Connector Assemblies DBAS 970-25-35 SN

Description
128 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet
Description
128 Position Circular Connector Receptacle, Female Sockets Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 844-DBAS970-25-35SN-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
844-DBAS970-25-35SN-ND
Circular Connector Assemblies 844-DBAS970-25-35SN-ND
128 Position Circular Connector Receptacle, Female Sockets Crimp

128 Position Circular Connector Receptacle, Female Sockets Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
DBAS 970-25-35 SN
Unspecified Connectors DBAS 970-25-35 SN
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Cir Conn, Rcpt, 25-35, Crimp; Product Range Deutsch - Te Connectivity - 24AK7673 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 25-35, Crimp; Product Range Deutsch - Te Connectivity
24AK7673
Mil Spec Cir Conn, Rcpt, 25-35, Crimp; Product Range Deutsch - Te Connectivity 24AK7673
MIL SPEC CIR CONN, RCPT, 25-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

MIL SPEC CIR CONN, RCPT, 25-35, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:128Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 844-DBAS970-25-35SN-ND DBAS 970-25-35 SN 24AK7673
Product Name Circular Connector Assemblies Unspecified Connectors Mil Spec Cir Conn, Rcpt, 25-35, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

104-Pin Hermetic D-sub Connector - 54675 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Coaxial Adapters - TE-A-35-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details