TE Connectivity Circular Connector Assemblies DBAS 970-25-04 PN 059

Description
56 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet
Description
56 Position Circular Connector Receptacle, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 844-DBAS970-25-04PN059-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
844-DBAS970-25-04PN059-ND
Circular Connector Assemblies 844-DBAS970-25-04PN059-ND
56 Position Circular Connector Receptacle, Male Pins Crimp

56 Position Circular Connector Receptacle, Male Pins Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
DBAS 970-25-04 PN 059
Unspecified Connectors DBAS 970-25-04 PN 059
CONNECTOR

CONNECTOR

Buy Now
Mil Spec Cir Conn, Rcpt, 25-4, Crimp; Product Range Deutsch - Te Connectivity - 24AK7670 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Rcpt, 25-4, Crimp; Product Range Deutsch - Te Connectivity
24AK7670
Mil Spec Cir Conn, Rcpt, 25-4, Crimp; Product Range Deutsch - Te Connectivity 24AK7670
MIL SPEC CIR CONN, RCPT, 25-4, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

MIL SPEC CIR CONN, RCPT, 25-4, CRIMP; Product Range:DBAS 9 Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:56Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied; Coupling Style:Push-Pull RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 844-DBAS970-25-04PN059-ND DBAS 970-25-04 PN 059 24AK7670
Product Name Circular Connector Assemblies Unspecified Connectors Mil Spec Cir Conn, Rcpt, 25-4, Crimp; Product Range Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 115 volts
Unlock Full Specs
to access all available technical data

Similar Products