TE Connectivity Power Cable Breakouts D93040N001

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Compatible Cable Diameter - Body (Max) : 44 MM  [1.732 INCH ] Compatible Cable Diameter - Body (Min) : 35 MM  [1.377 INCH ] Compatible Cable Diameter - Leg (Max) : 20 MM  [.787 INCH ] Compatible Cable Diameter - Leg (Min) : 8 MM  [.314 INCH ] Expanded Inside Diameter (Min) (Body) : 48 MM  [1.889 INCH ] Expanded Inside Diameter (Min) (Leg) : 22 MM  [.866 INCH ] Leg Length : 70 MM  [2.755 INCH ] Overall Product Length : 170 MM  [6.692 INCH ] Recovered Inside Diameter (Max) (Body) : 32 MM  [1.259 INCH ] Recovered Inside Diameter (Max) (Leg) : 7 MM  [.275 INCH ] Recovered Wall Thickness (Max) (Body) : 2 MM  [.078 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.078 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 20 Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Rain, Moisture, Weathering, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Compatible Cable Diameter - Body (Max) : 44 MM  [1.732 INCH ] Compatible Cable Diameter - Body (Min) : 35 MM  [1.377 INCH ] Compatible Cable Diameter - Leg (Max) : 20 MM  [.787 INCH ] Compatible Cable Diameter - Leg (Min) : 8 MM  [.314 INCH ] Expanded Inside Diameter (Min) (Body) : 48 MM  [1.889 INCH ] Expanded Inside Diameter (Min) (Leg) : 22 MM  [.866 INCH ] Leg Length : 70 MM  [2.755 INCH ] Overall Product Length : 170 MM  [6.692 INCH ] Recovered Inside Diameter (Max) (Body) : 32 MM  [1.259 INCH ] Recovered Inside Diameter (Max) (Leg) : 7 MM  [.275 INCH ] Recovered Wall Thickness (Max) (Body) : 2 MM  [.078 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.078 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 20 Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Rain, Moisture, Weathering, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - D93040N001 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
D93040N001
Power Cable Breakouts D93040N001
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Compatible Cable Diameter - Body (Max) : 44 MM  [1.732 INCH ] Compatible Cable Diameter - Body (Min) : 35 MM  [1.377 INCH ] Compatible Cable Diameter - Leg (Max) : 20 MM  [.787 INCH ] Compatible Cable Diameter - Leg (Min) : 8 MM  [.314 INCH ] Expanded Inside Diameter (Min) (Body) : 48 MM  [1.889 INCH ] Expanded Inside Diameter (Min) (Leg) : 22 MM  [.866 INCH ] Leg Length : 70 MM  [2.755 INCH ] Overall Product Length : 170 MM  [6.692 INCH ] Recovered Inside Diameter (Max) (Body) : 32 MM  [1.259 INCH ] Recovered Inside Diameter (Max) (Leg) : 7 MM  [.275 INCH ] Recovered Wall Thickness (Max) (Body) : 2 MM  [.078 INCH ] Recovered Wall Thickness (Max) (Leg) : 2 MM  [.078 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 20 Product Availability Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Contaminated Water, Rain, Moisture, Weathering, Salt Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Hydrocarbons, Transformer Oil

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2:1

Configuration Features


  • Number of Branches : 2

Dimensions


  • Compatible Cable Diameter - Body (Max) : 44 MM  [1.732 INCH ]
  • Compatible Cable Diameter - Body (Min) : 35 MM  [1.377 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 20 MM  [.787 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 8 MM  [.314 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 48 MM  [1.889 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 22 MM  [.866 INCH ]
  • Leg Length : 70 MM  [2.755 INCH ]
  • Overall Product Length : 170 MM  [6.692 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 32 MM  [1.259 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 7 MM  [.275 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 2 MM  [.078 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2 MM  [.078 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 20

Product Availability


  • Product Availability : Europe, Middle East & Africa, Americas, Asia, Australia, New Zealand & Pacific Islands

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral, Planar
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Contaminated Water, Rain, Moisture, Weathering, Salt Water
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Hydrocarbons, Transformer Oil
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number D93040N001
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Cable Transitions & Breakouts - 055566-000 - TE Connectivity
Specs
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
2 suppliers
shrink tube - 029331-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P080 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
Heat Shrink Boots - 003819-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Semi-Rigid Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers