Body Features Flexibility : Semi-Rigid Fluid Type : Water Primary Product Color : Black Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 4:1
Dimensions Cut Length : 30 MM [1.182 INCH ] Expanded Inside Diameter (Min) : 11.55 MM [11.55 INCH ] Heat Shrink Tubing Size Range : 2.54 - 11.55 MM [.1 - .455 INCH ] Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ] Recovered Wall Thickness (Tolerance) : 2.29 MM [.09 INCH ]
Electrical Characteristics Voltage (Max) (KV) : .6
Other Meets Low Outgassing Requirements : No Product Source : Czech Republic
Packaging Features Packaging Method : Box
Product Availability Applicable Region : Global
Product Type Features Product Family : FL2500 Wall Type : Dual
Usage Conditions Heat Shrink Tubing Flammability : Flame-Retardant Heat Shrink Tubing Resistance : Abrasion Operating Temperature Range (DEGC) : -40 - 135 Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 110
Body Features
- Flexibility : Semi-Rigid
- Fluid Type : Water
- Primary Product Color : Black
- Primary Product Material : Irradiated Modified Polyolefin
- Shrink Ratio : 4:1
Dimensions
- Cut Length : 30 MM [1.182 INCH ]
- Expanded Inside Diameter (Min) : 11.55 MM [11.55 INCH ]
- Heat Shrink Tubing Size Range : 2.54 - 11.55 MM [.1 - .455 INCH ]
- Recovered Inside Diameter (Max) : 2.54 MM [.1 INCH ]
- Recovered Wall Thickness (Tolerance) : 2.29 MM [.09 INCH ]
Electrical Characteristics
Other
- Meets Low Outgassing Requirements : No
- Product Source : Czech Republic
Packaging Features
Product Availability
- Applicable Region : Global
Product Type Features
- Product Family : FL2500
- Wall Type : Dual
Usage Conditions
- Heat Shrink Tubing Flammability : Flame-Retardant
- Heat Shrink Tubing Resistance : Abrasion
- Operating Temperature Range (DEGC) : -40 - 135
- Recovery Temperature (DEGC) : 135
- Shrink Temperature (Min) (DEGC) : 110