TE Connectivity Twisted Pair Cable D812003001

Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue, Red Configuration Features Number of Strands : 7 Dimensions Conductor Diameter Range : .28 MM  [.011 INCH ] Outside Cable Diameter : 1.03 MM  [.041 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : .48 Electrical Characteristics Operating Voltage (VAC) : 450 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue, Red Configuration Features Number of Strands : 7 Dimensions Conductor Diameter Range : .28 MM  [.011 INCH ] Outside Cable Diameter : 1.03 MM  [.041 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : .48 Electrical Characteristics Operating Voltage (VAC) : 450 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - D812003001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
D812003001
Twisted Pair Cable D812003001
Body Features Conductor Material : Silver-Coated High Strength Copper Alloy Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue, Red Configuration Features Number of Strands : 7 Dimensions Conductor Diameter Range : .28 MM  [.011 INCH ] Outside Cable Diameter : 1.03 MM  [.041 INCH ] Wire Size (AWG) : 30 Wire Size (CMA) : .48 Electrical Characteristics Operating Voltage (VAC) : 450 Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Conductor Material : Silver-Coated High Strength Copper Alloy
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Blue, Red

Configuration Features


  • Number of Strands : 7

Dimensions


  • Conductor Diameter Range : .28 MM  [.011 INCH ]
  • Outside Cable Diameter : 1.03 MM  [.041 INCH ]
  • Wire Size (AWG) : 30
  • Wire Size (CMA) : .48

Electrical Characteristics


  • Operating Voltage (VAC) : 450

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number D812003001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 085650-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Multiple Conductor Cables - 844-100G0121-0.40-0/2TR-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Number of Conductors 2 #
View Details
Multiple Conductor Cables - 100G1121-1.00-2/6-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
Twisted Pair Cable - 052877-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers