Body Features Blocked : Yes Compatible Conductor Material : Copper Conductor Type : Solid Primary Product Material : Brass
Configuration Features Number of Bolts : 2 Visual Inspection : No
Dimensions Bolt Head Size (Across Flats) (MM) : 19 Inside Diameter Range : 20.5 MM [.8 INCH ] Palm Hole Diameter : 13
Electrical Characteristics Voltage Class (KV) : ≤ 36
Operation/Applicatio
n Mechanical Connector Product Type : Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use
Other Conductor Gauge Type : Metric
Product Availability Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features Installation Technology : Shear Bolt
Body Features
- Blocked : Yes
- Compatible Conductor Material : Copper
- Conductor Type : Solid
- Primary Product Material : Brass
Configuration Features
- Number of Bolts : 2
- Visual Inspection : No
Dimensions
- Bolt Head Size (Across Flats) (MM) : 19
- Inside Diameter Range : 20.5 MM [.8 INCH ]
- Palm Hole Diameter : 13
Electrical Characteristics
- Voltage Class (KV) : ≤ 36
Operation/Application
- Mechanical Connector Product Type : Terminal Lug
- Power Component Application Type : Outdoor Use, Indoor Use
Other
- Conductor Gauge Type : Metric
Product Availability
- Product Availability : Asia, China, Australia, New Zealand & Pacific Islands, Europe, Middle East & Africa
Product Type Features
- Installation Technology : Shear Bolt