Body Features Compatible Conductor Material : Copper, Aluminum Conductor Type : Solid, Sector, Stranded Primary Product Material : Aluminum
Configuration Features Number of Bolts : 1
Dimensions Bolt Head Size (Across Flats) (MM) : 17 Compatible Conductor Cross-Section Range (MMSQ) : 50 - 70, 50 - 120, 50 - 95, 35 - 150, 35 - 50 Compatible Conductor Range (AWGKC) : 1/0 - 4/0, 1/0 - 2/0, 1/0 - 250, 2 - 300, 2 - 1/0 Palm Hole Diameter : 17
Electrical Characteristics Voltage Class (KV) : ≤ 84
Operation/Applicatio
n Mechanical Connector Product Type : Shear Bolt Terminal Lug Power Component Application Type : Outdoor Use, Indoor Use
Product Availability Product Availability : Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas
Product Type Features Installation Technology : Shear Bolt
Body Features
- Compatible Conductor Material : Copper, Aluminum
- Conductor Type : Solid, Sector, Stranded
- Primary Product Material : Aluminum
Configuration Features
Dimensions
- Bolt Head Size (Across Flats) (MM) : 17
- Compatible Conductor Cross-Section Range (MMSQ) : 50 - 70, 50 - 120, 50 - 95, 35 - 150, 35 - 50
- Compatible Conductor Range (AWGKC) : 1/0 - 4/0, 1/0 - 2/0, 1/0 - 250, 2 - 300, 2 - 1/0
- Palm Hole Diameter : 17
Electrical Characteristics
- Voltage Class (KV) : ≤ 84
Operation/Application
- Mechanical Connector Product Type : Shear Bolt Terminal Lug
- Power Component Application Type : Outdoor Use, Indoor Use
Product Availability
- Product Availability : Asia, China, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Americas
Product Type Features
- Installation Technology : Shear Bolt