TE Connectivity Cable Transitions & Breakouts D77816-001

Description
Body Features Material Code : 3 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 25.4 - 59.69 MM  [1 - 2.35 INCH ] Inside Diameter Range (Leg 1) : 8.89 - 25.4 MM  [.35 - 1 INCH ] Inside Diameter Range (Leg 2) : 8.89 - 25.4 MM  [.35 - 1 INCH ] Inside Diameter Range (Leg 3) : 8.89 - 25.4 MM  [.35 - 1 INCH ] Inside Diameter Range (Leg 4) : 8.89 - 25.4 MM  [.35 - 1 INCH ] Other Adhesive Code : 97 Size Code : 75-100 Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Request a Quote
Description
Body Features Material Code : 3 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 25.4 - 59.69 MM  [1 - 2.35 INCH ] Inside Diameter Range (Leg 1) : 8.89 - 25.4 MM  [.35 - 1 INCH ] Inside Diameter Range (Leg 2) : 8.89 - 25.4 MM  [.35 - 1 INCH ] Inside Diameter Range (Leg 3) : 8.89 - 25.4 MM  [.35 - 1 INCH ] Inside Diameter Range (Leg 4) : 8.89 - 25.4 MM  [.35 - 1 INCH ] Other Adhesive Code : 97 Size Code : 75-100 Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - D77816-001 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
D77816-001
Cable Transitions & Breakouts D77816-001
Body Features Material Code : 3 Primary Product Material : Modified Polyolefin Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches & Legs : 4 Dimensions Inside Diameter Range (Body) : 25.4 - 59.69 MM  [1 - 2.35 INCH ] Inside Diameter Range (Leg 1) : 8.89 - 25.4 MM  [.35 - 1 INCH ] Inside Diameter Range (Leg 2) : 8.89 - 25.4 MM  [.35 - 1 INCH ] Inside Diameter Range (Leg 3) : 8.89 - 25.4 MM  [.35 - 1 INCH ] Inside Diameter Range (Leg 4) : 8.89 - 25.4 MM  [.35 - 1 INCH ] Other Adhesive Code : 97 Size Code : 75-100 Usage Conditions Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]

Body Features


  • Material Code : 3
  • Primary Product Material : Modified Polyolefin

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches & Legs : 4

Dimensions


  • Inside Diameter Range (Body) : 25.4 - 59.69 MM  [1 - 2.35 INCH ]
  • Inside Diameter Range (Leg 1) : 8.89 - 25.4 MM  [.35 - 1 INCH ]
  • Inside Diameter Range (Leg 2) : 8.89 - 25.4 MM  [.35 - 1 INCH ]
  • Inside Diameter Range (Leg 3) : 8.89 - 25.4 MM  [.35 - 1 INCH ]
  • Inside Diameter Range (Leg 4) : 8.89 - 25.4 MM  [.35 - 1 INCH ]

Other


  • Adhesive Code : 97
  • Size Code : 75-100

Usage Conditions


  • Operating Temperature Range : -55 - 90 DEGC  [-67 - 194 DEGF ]
Buy Now
shrink tube - D77816-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
D77816-001
shrink tube D77816-001
Chem-X Products

Chem-X Products

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number D77816-001 D77816-001
Product Name Cable Transitions & Breakouts shrink tube
Material Polyolefin; Modified Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 064683-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 004487-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0989076005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details