TE Connectivity Power Cable D718493001

Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 750 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHPCG Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 750 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHPCG Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - D718493001 - TE Connectivity
Berwyn, PA, United States
Power Cable
D718493001
Power Cable D718493001
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : ZEROHAL Wire Color (Base) : Black Dimensions Wire Size (MMSQ) : 10 Electrical Characteristics Operating Voltage (VAC) : 750 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : ZHPCG Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]

Body Features


  • Conductor Material : Tin-Coated Copper
  • Wire & Cable Insulation Material : ZEROHAL
  • Wire Color (Base) : Black

Dimensions


  • Wire Size (MMSQ) : 10

Electrical Characteristics


  • Operating Voltage (VAC) : 750

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : ZHPCG
  • Operating Temperature Range : -20 - 105 DEGC  [-4 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number D718493001
Product Name Power Cable
Cable Insulation ZEROHAL
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 0421213001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyalkene
Cable Conductor Copper
View Details
Twisted Pair Cable - 1331313002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
Twisted Pair Cable - 106329-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers