TE Connectivity Connector Backshells D71508-000

Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Ferrule, HexaShield Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Ferrule, HexaShield Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - D71508-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
D71508-000
Connector Backshells D71508-000
Body Features Primary Product Material : 303 Stainless Steel Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B) Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Operation/Applicatio n Compatible With Connector Shell Size : 11 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Screened Connector Backshell Product Type : Backshell Sealable : Yes Termination Device Type : Ferrule, HexaShield Usage Conditions Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Primary Product Material : 303 Stainless Steel
  • Primary Product Plating Material : Electroless Nickel per AMS-C-26074 Class 3 or 4, Grade B, Electroless Nickel (SAE AMS-C-26074, Class 1, Grade B)

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Operation/Application


  • Compatible With Connector Shell Size : 11

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Screened
  • Connector Backshell Product Type : Backshell
  • Sealable : Yes
  • Termination Device Type : Ferrule, HexaShield

Usage Conditions


  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number D71508-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0985-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connectors, Interconnects - Circular Connectors - Contacts - 1130214-020-0511-22 - Win Source Electronics
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers