TE Connectivity Compression Connectors D71435-000

Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 7 MM , 8.5 MM  [.275 INCH , .334 INCH ] Barrel Length : 56 MM  [2.204 INCH ] Barrel Outside Diameter : 11.5 MM , 9.6 MM  [.452 INCH , .377 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 25 - 35 Compatible Conductor Range (AWGKC) : 4 - 2 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Industry Standards Compatible With Approved Standards Products : AS 1125-174 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 7 MM , 8.5 MM  [.275 INCH , .334 INCH ] Barrel Length : 56 MM  [2.204 INCH ] Barrel Outside Diameter : 11.5 MM , 9.6 MM  [.452 INCH , .377 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 25 - 35 Compatible Conductor Range (AWGKC) : 4 - 2 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Industry Standards Compatible With Approved Standards Products : AS 1125-174 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - D71435-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
D71435-000
Compression Connectors D71435-000
Body Features Compatible Conductor Material : Copper Compression Barrel Type : Standard Conductor Type : Stranded Primary Product Material : Copper Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Inside Diameter : 7 MM , 8.5 MM  [.275 INCH , .334 INCH ] Barrel Length : 56 MM  [2.204 INCH ] Barrel Outside Diameter : 11.5 MM , 9.6 MM  [.452 INCH , .377 INCH ] Compatible Conductor Cross-Section Range (MMSQ) : 25 - 35 Compatible Conductor Range (AWGKC) : 4 - 2 Electrical Characteristics Voltage Class (KV) : ≤ 1, ≤ 35 Industry Standards Compatible With Approved Standards Products : AS 1125-174 Operation/Applicatio n Compression Connector Product Type : Terminal Links Power Component Application Type : Indoor, Outdoor Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Installation Technology : Compression

Body Features


  • Compatible Conductor Material : Copper
  • Compression Barrel Type : Standard
  • Conductor Type : Stranded
  • Primary Product Material : Copper

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Inside Diameter : 7 MM , 8.5 MM  [.275 INCH , .334 INCH ]
  • Barrel Length : 56 MM  [2.204 INCH ]
  • Barrel Outside Diameter : 11.5 MM , 9.6 MM  [.452 INCH , .377 INCH ]
  • Compatible Conductor Cross-Section Range (MMSQ) : 25 - 35
  • Compatible Conductor Range (AWGKC) : 4 - 2

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1, ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : AS 1125-174

Operation/Application


  • Compression Connector Product Type : Terminal Links
  • Power Component Application Type : Indoor, Outdoor

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Installation Technology : Compression
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number D71435-000
Product Name Compression Connectors
Mounting Compression
Unlock Full Specs
to access all available technical data

Similar Products