TE Connectivity Twisted Pair Cable D709213001

Description
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Green, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Overall Outside Diameter : 4.11 MM  [.162 INCH ] Strand Size (AWG) : 29 Wire Diameter : .08 MM  [.081 INCH ] Wire Size (AWG) : 16 Wire Size (CMA) : 2.06 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 1000 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Green, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Overall Outside Diameter : 4.11 MM  [.162 INCH ] Strand Size (AWG) : 29 Wire Diameter : .08 MM  [.081 INCH ] Wire Size (AWG) : 16 Wire Size (CMA) : 2.06 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 1000 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - D709213001 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
D709213001
Twisted Pair Cable D709213001
Body Features Cable Configuration : Twisted Pair Twisted Pair Cable Conductor Material : Tin-Coated Copper Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF Wire Color : Green, White Configuration Features Number of Conductors : 2 Number of Strands : 19 Dimensions Overall Outside Diameter : 4.11 MM  [.162 INCH ] Strand Size (AWG) : 29 Wire Diameter : .08 MM  [.081 INCH ] Wire Size (AWG) : 16 Wire Size (CMA) : 2.06 Electrical Characteristics Twisted Pair Cable Voltage Rating (VAC) : 1000 Product Type Features Cable Style : Primary Product Classification : Cable - High Performance - Spec 44, 55 and RCW Product Type : Cable Twisted Pair Cable Type : Spec 44 Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Cable Configuration : Twisted Pair
  • Twisted Pair Cable Conductor Material : Tin-Coated Copper
  • Twisted Pair Cable Insulation Material : Modified Radiation Cross-linked PVDF
  • Wire Color : Green, White

Configuration Features


  • Number of Conductors : 2
  • Number of Strands : 19

Dimensions


  • Overall Outside Diameter : 4.11 MM  [.162 INCH ]
  • Strand Size (AWG) : 29
  • Wire Diameter : .08 MM  [.081 INCH ]
  • Wire Size (AWG) : 16
  • Wire Size (CMA) : 2.06

Electrical Characteristics


  • Twisted Pair Cable Voltage Rating (VAC) : 1000

Product Type Features


  • Cable Style : Primary
  • Product Classification : Cable - High Performance - Spec 44, 55 and RCW
  • Product Type : Cable
  • Twisted Pair Cable Type : Spec 44

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number D709213001
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 144599-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 127025-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 1182513002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Power Cable - 008987-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details