TE Connectivity Heat Shrink Tubing D67481-000

Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Ground Vehicle Fuels, Lubricating Oil, Brake Fluid, Water, Hydraulic Fluid, Chemicals/Solvents Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 10.9 MM  [.429 INCH ] Recovered Wall Thickness (Nominal) : 1.44 MM  [.057 INCH ] Tubing Size Range : 10.9 - 19.1 MM  [.429 - .75 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Ground Vehicle Fuels, Lubricating Oil, Brake Fluid, Water, Hydraulic Fluid, Chemicals/Solvents Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 10.9 MM  [.429 INCH ] Recovered Wall Thickness (Nominal) : 1.44 MM  [.057 INCH ] Tubing Size Range : 10.9 - 19.1 MM  [.429 - .75 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - D67481-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
D67481-000
Heat Shrink Tubing D67481-000
Body Features Flexibility : Very Flexible Fluid Type : Aviation Fuel, Ground Vehicle Fuels, Lubricating Oil, Brake Fluid, Water, Hydraulic Fluid, Chemicals/Solvents Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ] Recovered Inside Diameter (Max) : 10.9 MM  [.429 INCH ] Recovered Wall Thickness (Nominal) : 1.44 MM  [.057 INCH ] Tubing Size Range : 10.9 - 19.1 MM  [.429 - .75 INCH ] Operation/Applicatio n Mechanical Resistance : Abrasion Resistant, Fluids, Mechanical Damage, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Package Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Aviation Fuel, Ground Vehicle Fuels, Lubricating Oil, Brake Fluid, Water, Hydraulic Fluid, Chemicals/Solvents
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 19.1 MM  [.75 INCH ]
  • Recovered Inside Diameter (Max) : 10.9 MM  [.429 INCH ]
  • Recovered Wall Thickness (Nominal) : 1.44 MM  [.057 INCH ]
  • Tubing Size Range : 10.9 - 19.1 MM  [.429 - .75 INCH ]

Operation/Application


  • Mechanical Resistance : Abrasion Resistant, Fluids, Mechanical Damage, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Package

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - D67481-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
D67481-000
shrink tube D67481-000
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number D67481-000 D67481-000
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 047897-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 058959-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 003273-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details