TE Connectivity Power Cable Wraps D61559-000

Description
Body Features Flexibility : Semi-Flexible Dimensions Compatible Cable Diameter (Max) : 50 MM  [1.96 INCH ] Compatible Cable Diameter (Min) : 20 MM  [.78 INCH ] Product Length : 250 MM  [10 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mechanical Reinforcement : Cable Ties Product Type Features Installation Technology : Gel Power Cable Wrap Product Type : Splice Closure Wall Style (Excluding Adhesive) : Round
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Flexible Dimensions Compatible Cable Diameter (Max) : 50 MM  [1.96 INCH ] Compatible Cable Diameter (Min) : 20 MM  [.78 INCH ] Product Length : 250 MM  [10 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mechanical Reinforcement : Cable Ties Product Type Features Installation Technology : Gel Power Cable Wrap Product Type : Splice Closure Wall Style (Excluding Adhesive) : Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Wraps - D61559-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Wraps
D61559-000
Power Cable Wraps D61559-000
Body Features Flexibility : Semi-Flexible Dimensions Compatible Cable Diameter (Max) : 50 MM  [1.96 INCH ] Compatible Cable Diameter (Min) : 20 MM  [.78 INCH ] Product Length : 250 MM  [10 INCH ] Electrical Characteristics Voltage Class (KV) : 1 Mechanical Attachment Mechanical Reinforcement : Cable Ties Product Type Features Installation Technology : Gel Power Cable Wrap Product Type : Splice Closure Wall Style (Excluding Adhesive) : Round

Body Features


  • Flexibility : Semi-Flexible

Dimensions


  • Compatible Cable Diameter (Max) : 50 MM  [1.96 INCH ]
  • Compatible Cable Diameter (Min) : 20 MM  [.78 INCH ]
  • Product Length : 250 MM  [10 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : 1

Mechanical Attachment


  • Mechanical Reinforcement : Cable Ties

Product Type Features


  • Installation Technology : Gel
  • Power Cable Wrap Product Type : Splice Closure
  • Wall Style (Excluding Adhesive) : Round
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number D61559-000
Product Name Power Cable Wraps
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 063749-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 015609-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 085193P004 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
Heat Shrink Tubing - 0642454001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details