Body Features Flexibility : Very Flexible Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : 2:1
Dimensions Expanded Inside Diameter (Min) : 6.6 MM [.26 INCH ] Recovered Inside Diameter (Max) : 3 MM [.118 INCH ] Recovered Wall Thickness (Nominal) : .56 MM [.022 INCH ]
Electrical Characteristics Operating Voltage (Max) (KV) : .6
Industry Standards Flammability Test Method : UL 224, VW-1
Operation/Applicatio
n Mechanical Resistance : Wrinkling, Strain Relief
Other Meets Low Outgassing Requirements : No Product Source : China
Packaging Features Packaging Method : Spool
Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall
Usage Conditions Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ] Recovery Temperature (DEGC) : 90 Shrink Temperature (Min) (DEGC) : 70 Tubing Flammability Type : Highly Flame-Retardant
Body Features
- Flexibility : Very Flexible
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : 2:1
Dimensions
- Expanded Inside Diameter (Min) : 6.6 MM [.26 INCH ]
- Recovered Inside Diameter (Max) : 3 MM [.118 INCH ]
- Recovered Wall Thickness (Nominal) : .56 MM [.022 INCH ]
Electrical Characteristics
- Operating Voltage (Max) (KV) : .6
Industry Standards
- Flammability Test Method : UL 224, VW-1
Operation/Application
- Mechanical Resistance : Wrinkling, Strain Relief
Other
- Meets Low Outgassing Requirements : No
- Product Source : China
Packaging Features
Product Type Features
- Tubing Product Type : Heat Shrink Tubing
- Wall Type : Single Wall
Usage Conditions
- Operating Temperature Range : -30 - 125 DEGC [-22 - 257 DEGF ]
- Recovery Temperature (DEGC) : 90
- Shrink Temperature (Min) (DEGC) : 70
- Tubing Flammability Type : Highly Flame-Retardant