Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Conductor Type : Stranded
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 11 MM , 16.3 MM [.64 INCH , .43 INCH ] Barrel Length : 77 MM [3.031 INCH ] Conductor Cross-Section (MMSQ) : 70, 150
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35
Industry Standards Standards : AS 1125-174
Operation/Applicatio
n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Type : Reducing Link Underground Network Component Type : Reduction Sleeve
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Copper
- Conductor Type : Stranded
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 11 MM , 16.3 MM [.64 INCH , .43 INCH ]
- Barrel Length : 77 MM [3.031 INCH ]
- Conductor Cross-Section (MMSQ) : 70, 150
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35
Industry Standards
Operation/Application
- Application Type : Power Distribution
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : Asia, Australia, New Zealand & Pacific Islands
Product Type Features
- Compression Connector Material : Copper
- Compression Connector Technology : Compression
- Type : Reducing Link
- Underground Network Component Type : Reduction Sleeve