Body Features Conductor Shape : Solid, Round, Sector, Stranded Ring Connector Conductor Material : Copper, Aluminum
Configuration Features Number of Bolts : 6
Dimensions Conductor Cross-Section (Branch) (MMSQ) : 6 - 50 Conductor Cross-Section (Main) (MMSQ) : 3 x 50 SM + 1 x 25 SM
Electrical Characteristics Ring Connector Voltage Class (KV) : ≤ 1
Operation/Applicatio
n Application Type : Branch Joint
Product Availability Ring Connector Product Availability : ANZPAC, EMEA, AMERICAS, ASIA
Product Type Features Number of Cores (Main) : 3.5 Ring Connector Technology : Piercing Underground Network Component Type : Cable Ring Connector
Body Features
- Conductor Shape : Solid, Round, Sector, Stranded
- Ring Connector Conductor Material : Copper, Aluminum
Configuration Features
Dimensions
- Conductor Cross-Section (Branch) (MMSQ) : 6 - 50
- Conductor Cross-Section (Main) (MMSQ) : 3 x 50 SM + 1 x 25 SM
Electrical Characteristics
- Ring Connector Voltage Class (KV) : ≤ 1
Operation/Application
- Application Type : Branch Joint
Product Availability
- Ring Connector Product Availability : ANZPAC, EMEA, AMERICAS, ASIA
Product Type Features
- Number of Cores (Main) : 3.5
- Ring Connector Technology : Piercing
- Underground Network Component Type : Cable Ring Connector