TE Connectivity
Twisted Pair Cable
D53597-000
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
Dimensions Wire Size (AWG) : 24
Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150
-
TE Connectivity
-
Powell Electronics, Inc.
Request a Quote
Email Supplier
Description
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
Dimensions Wire Size (AWG) : 24
Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150
Request a Quote
Email Supplier
Suppliers
Body Features Conductor Material : Tin-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
Dimensions Wire Size (AWG) : 24
Usage Conditions Cable Type : Spec 80 Operating Temperature Range (DEGC) : -65 - 150
Body Features
- Conductor Material : Tin-Coated Copper
- Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
Dimensions
Usage Conditions
- Cable Type : Spec 80
- Operating Temperature Range (DEGC) : -65 - 150
Buy Now
Technical Specifications
|
Product Category
|
Multiconductor Cables |
Cable Assemblies |
|
Product Number
|
D53597-000 |
D53597-000 |
|
Product Name
|
Twisted Pair Cable |
|
|
Product Category
|
Cable
|
|
|
Cable Insulation
|
Modified Radiation Cross-linked ETFE Polymer
|
|
|
Cable Conductor
|
Copper
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2 suppliers
Application
RF
Cable Shielding
Copper Wire
Cable Length
0.4921 ft (1.5 dm)
View Details
2 suppliers
Product Category
Cable
Cable Insulation
Modified Radiation Cross-linked ETFE Polymer
Cable Conductor
Copper
View Details
2 suppliers