TE Connectivity Compression Connectors D53152-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : Yes Configuration Features Number of Holes : 3 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15 MM  [.591 INCH ] Barrel Length : 70 MM  [2.756 INCH ] Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 120 Lug Length : 192 MM  [7.559 INCH ] Lug Width : 38 MM  [1.496 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote Datasheet
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : Yes Configuration Features Number of Holes : 3 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15 MM  [.591 INCH ] Barrel Length : 70 MM  [2.756 INCH ] Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 120 Lug Length : 192 MM  [7.559 INCH ] Lug Width : 38 MM  [1.496 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - D53152-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
D53152-000
Compression Connectors D53152-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Aluminum Conductor Type : Stranded Copper Palm : Yes Configuration Features Number of Holes : 3 Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Diameter : 15 MM  [.591 INCH ] Barrel Length : 70 MM  [2.756 INCH ] Compression Connector Stud Size : M12 Conductor Cross-Section (MMSQ) : 120 Lug Length : 192 MM  [7.559 INCH ] Lug Width : 38 MM  [1.496 INCH ] Palm Hole Diameter : 13 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35 Operation/Applicatio n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia Product Type Features Compression Connector Material : Aluminum, Copper Compression Connector Technology : Compression Type : Terminal Lug Underground Network Component Type : Terminal Lug

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Aluminum
  • Conductor Type : Stranded
  • Copper Palm : Yes

Configuration Features


  • Number of Holes : 3

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Diameter : 15 MM  [.591 INCH ]
  • Barrel Length : 70 MM  [2.756 INCH ]
  • Compression Connector Stud Size : M12
  • Conductor Cross-Section (MMSQ) : 120
  • Lug Length : 192 MM  [7.559 INCH ]
  • Lug Width : 38 MM  [1.496 INCH ]
  • Palm Hole Diameter : 13

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 1, ≤ 35

Operation/Application


  • Application Type : Power Distribution
  • Energized Installation : No
  • Free of Lead, Cadmium, Heavy Metals : Yes
  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Compression Connector Material : Aluminum, Copper
  • Compression Connector Technology : Compression
  • Type : Terminal Lug
  • Underground Network Component Type : Terminal Lug
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number D53152-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Electronic Connector - 332-0007-008-100 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Crimp
View Details
2 suppliers