Win Source Part Number: 979412-D5154-000005-
Category: Sensors, Transducers>Pressure
Series: D51
Features: Temperature Compensated
Package: Box
Applications: Industrial Automation
Standard Package: 5
Output Type: Analog Current
Output: 4 mA ~ 20 mA
Accuracy: ±0.25%
Pressure Type: Differential
Operating Pressure: 5PSI (34.47kPa)
Port Size: Male - 1/4" (6.35mm) NPT
Port Style: Threaded
Maximum Pressure: 15PSI (103.42kPa)
Voltage - Supply: 9V ~ 30V
Package / Case: Cylinder
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 9026.20.4000
Mfr: TE Connectivity Measurement Specialties
Other Names: 223-1512
Base Product Number: D515
| Win Source Electronics | |
|---|---|
| Product Category | Pressure Sensor Chips |
| Product Number | 979412-D5154-000005-005PD |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers - Industrial |
| Applications | Industrial |
| Compensated | Compensated |
| Pressure Type | Differential; Differential |