TE Connectivity Mid-Range Relays D50-1005

Description
Configuration Features Contact Arrangement : 1 Form Z Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Resistance (OHM) : 0 Coil Voltage Rating (VAC) : 0 Coil Voltage Rating (VDC) : 0 Contact Current Rating (AMP) : 50 Contact Switching Voltage (Max) (VAC) : 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet
Description
Configuration Features Contact Arrangement : 1 Form Z Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Resistance (OHM) : 0 Coil Voltage Rating (VAC) : 0 Coil Voltage Rating (VDC) : 0 Contact Current Rating (AMP) : 50 Contact Switching Voltage (Max) (VAC) : 115 Operation/Applicatio n Actuating System : DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mid-Range Relays - D50-1005 - TE Connectivity
Berwyn, PA, United States
Mid-Range Relays
D50-1005
Mid-Range Relays D50-1005
Configuration Features Contact Arrangement : 1 Form Z Contact Features Contact Material : Silver Cadmium Oxide Electrical Characteristics Coil Resistance (OHM) : 0 Coil Voltage Rating (VAC) : 0 Coil Voltage Rating (VDC) : 0 Contact Current Rating (AMP) : 50 Contact Switching Voltage (Max) (VAC) : 115 Operation/Applicatio n Actuating System : DC

Configuration Features


  • Contact Arrangement : 1 Form Z

Contact Features


  • Contact Material : Silver Cadmium Oxide

Electrical Characteristics


  • Coil Resistance (OHM) : 0
  • Coil Voltage Rating (VAC) : 0
  • Coil Voltage Rating (VDC) : 0
  • Contact Current Rating (AMP) : 50
  • Contact Switching Voltage (Max) (VAC) : 115

Operation/Application


  • Actuating System : DC
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number D50-1005
Product Name Mid-Range Relays
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1422028-1 - TE Connectivity
Specs
Poles Single Pole (SP)
Number if >4 1 #
Approvals EU ELV Compliant; RoHS
View Details
Electromechanical Relays & Contactors - 1-1393122-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 0.9000 watts
View Details
TO-5/.100 Grid Relays - 1-1617596-4 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 6 volts
View Details
Electromechanical Relays & Contactors - 1-1393219-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers