Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Conductor Type : Stranded
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Diameter : 16.3 MM , 23.4 MM [.64 INCH , .92 INCH ] Barrel Length : 98 MM [3.858 INCH ] Compression Connector Conductor Size (KCMIL) : 600 Conductor Cross-Section (MMSQ) : 150, 300
Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1
Industry Standards Standards : AS 1125-174
Operation/Applicatio
n Application Type : Power Distribution Energized Installation : No Free of Lead, Cadmium, Heavy Metals : Yes Indoor Use : Yes Outdoor Use : Yes
Product Availability Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression Type : Reducing Link Underground Network Component Type : Reduction Sleeve
Body Features
- Barrel Type : Standard
- Compact Format : No
- Compression Connector Conductor Material : Copper
- Conductor Type : Stranded
Contact Features
- Crimp Type : Hexagonal Crimping
Dimensions
- Barrel Diameter : 16.3 MM , 23.4 MM [.64 INCH , .92 INCH ]
- Barrel Length : 98 MM [3.858 INCH ]
- Compression Connector Conductor Size (KCMIL) : 600
- Conductor Cross-Section (MMSQ) : 150, 300
Electrical Characteristics
- Compression Connector Voltage Class (KV) : ≤ 35, ≤ 1
Industry Standards
Operation/Application
- Application Type : Power Distribution
- Energized Installation : No
- Free of Lead, Cadmium, Heavy Metals : Yes
- Indoor Use : Yes
- Outdoor Use : Yes
Product Availability
- Compression Connector Product Availability : Australia, New Zealand & Pacific Islands, Asia
Product Type Features
- Compression Connector Material : Copper
- Compression Connector Technology : Compression
- Type : Reducing Link
- Underground Network Component Type : Reduction Sleeve