TE Connectivity Power Cable Heat Shrink Tubing D45698-000

Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter (Max) : 54 MM  [2.126 INCH ] Compatible Cable Diameter (Min) : 24 MM  [.945 INCH ] Expanded Inside Diameter (Min) : 60 MM  [2.362 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 22 MM  [.866 INCH ] Recovered Wall Thickness (Max) : 4 MM  [.157 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-216, IEC 60684-3-248, HD631.2 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Mechanical Impact Resistance, High Temperature Resistant, Low Temperature Resistant, Water Resistant, Damage Resistance, Flame-Retardant Resistance, Moisture Resistant, UV Resistant, Weather Resistant, Salt Water Resistant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter (Max) : 54 MM  [2.126 INCH ] Compatible Cable Diameter (Min) : 24 MM  [.945 INCH ] Expanded Inside Diameter (Min) : 60 MM  [2.362 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 22 MM  [.866 INCH ] Recovered Wall Thickness (Max) : 4 MM  [.157 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-216, IEC 60684-3-248, HD631.2 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Mechanical Impact Resistance, High Temperature Resistant, Low Temperature Resistant, Water Resistant, Damage Resistance, Flame-Retardant Resistance, Moisture Resistant, UV Resistant, Weather Resistant, Salt Water Resistant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Heat Shrink Tubing - D45698-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Heat Shrink Tubing
D45698-000
Power Cable Heat Shrink Tubing D45698-000
Body Features Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Dimensions Compatible Cable Diameter (Max) : 54 MM  [2.126 INCH ] Compatible Cable Diameter (Min) : 24 MM  [.945 INCH ] Expanded Inside Diameter (Min) : 60 MM  [2.362 INCH ] Product Length : 1000 MM  [39.37 INCH ] Recovered Inside Diameter (Max) : 22 MM  [.866 INCH ] Recovered Wall Thickness (Max) : 4 MM  [.157 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 1 Industry Standards Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-216, IEC 60684-3-248, HD631.2 Product Availability Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia Product Type Features Adhesive Coating : Without Wall Type : Single Wall Usage Conditions Flammability Performance : Flame-Retardant Resistance Properties : Mechanical Impact Resistance, High Temperature Resistant, Low Temperature Resistant, Water Resistant, Damage Resistance, Flame-Retardant Resistance, Moisture Resistant, UV Resistant, Weather Resistant, Salt Water Resistant

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2:1

Dimensions


  • Compatible Cable Diameter (Max) : 54 MM  [2.126 INCH ]
  • Compatible Cable Diameter (Min) : 24 MM  [.945 INCH ]
  • Expanded Inside Diameter (Min) : 60 MM  [2.362 INCH ]
  • Product Length : 1000 MM  [39.37 INCH ]
  • Recovered Inside Diameter (Max) : 22 MM  [.866 INCH ]
  • Recovered Wall Thickness (Max) : 4 MM  [.157 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Industry Standards


  • Compatible With Approved Standards Products : IEC 60684-3-165, IEC 60684-3-216, IEC 60684-3-248, HD631.2

Product Availability


  • Product Availability : Americas, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands, Asia

Product Type Features


  • Adhesive Coating : Without
  • Wall Type : Single Wall

Usage Conditions


  • Flammability Performance : Flame-Retardant
  • Resistance Properties : Mechanical Impact Resistance, High Temperature Resistant, Low Temperature Resistant, Water Resistant, Damage Resistance, Flame-Retardant Resistance, Moisture Resistant, UV Resistant, Weather Resistant, Salt Water Resistant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number D45698-000
Product Name Power Cable Heat Shrink Tubing
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 045788-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink boot - 044410-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 010636-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 080534-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Modified Fluoro-Elastomer
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers