TE Connectivity Cable Transitions & Breakouts D45495-001

Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi Rigid Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 15.24 - 30.48 MM  [.6 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 4.3 - 12.7 MM  [.17 - .5 INCH ] Inside Diameter Range (Leg 2) (MM) : 4.3 - 12.7 Other Adhesive Code : 97 Size Code : 14-30 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet
Description
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi Rigid Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 15.24 - 30.48 MM  [.6 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 4.3 - 12.7 MM  [.17 - .5 INCH ] Inside Diameter Range (Leg 2) (MM) : 4.3 - 12.7 Other Adhesive Code : 97 Size Code : 14-30 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - D45495-001 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
D45495-001
Cable Transitions & Breakouts D45495-001
Body Features Material Code : 3 Material Systems Code : 10 Primary Product Material : Semi Rigid Modified Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 15.24 - 30.48 MM  [.6 - 1.2 INCH ] Inside Diameter Range (Leg 1) : 4.3 - 12.7 MM  [.17 - .5 INCH ] Inside Diameter Range (Leg 2) (MM) : 4.3 - 12.7 Other Adhesive Code : 97 Size Code : 14-30 Product Type Features Molded Part Shape : Straight Usage Conditions Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ] Resistance Protection : Occasional Fluid Exposure

Body Features


  • Material Code : 3
  • Material Systems Code : 10
  • Primary Product Material : Semi Rigid Modified

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 15.24 - 30.48 MM  [.6 - 1.2 INCH ]
  • Inside Diameter Range (Leg 1) : 4.3 - 12.7 MM  [.17 - .5 INCH ]
  • Inside Diameter Range (Leg 2) (MM) : 4.3 - 12.7

Other


  • Adhesive Code : 97
  • Size Code : 14-30

Product Type Features


  • Molded Part Shape : Straight

Usage Conditions


  • Operating Temperature Range : -20 - 90 DEGC  [-4 - 194 DEGF ]
  • Resistance Protection : Occasional Fluid Exposure
Buy Now Datasheet
shrink tube - D45495-001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
D45495-001
shrink tube D45495-001
Chem-X Products

Chem-X Products

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number D45495-001 D45495-001
Product Name Cable Transitions & Breakouts shrink tube
Material Semi Rigid Modified
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 025633N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Heat Shrink Tubing - 046571J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers
Power Cable Wraps - 059455-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
Heat Shrink Boots - 043115-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers