TE Connectivity Connector Backshells D44905-000

Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/86, NAS 1701, M83723/05, NAS 1692, NAS 1693, M83723/03, M83723/49, NAS 1694, M83723/36, M83723/68, M83723/65, MS3476, M83723/40, AS34641, M83723/69, MS3472, M83723/48, AS34501, AS34671, M83723/83, MS3471, M83723/91, M83723/73, M83723/82, M83723/02, M83723/97, AS34561, M83723/95, M83723/96, MS3475, M83723/06, M83723/72, M83723/76, M83723/37, M83723/77, NAS 1642, AS34011, M83723/07, M83723/39, NAS 1651, NAS 1699, AS34061, M83723/04, M83723/41, M83723/92, M83723/14, M83723/08, NAS 1652, M83723/75, NAS 1641, M83723/98, M83723/01, MS3459, M83723/13, M83723/42, NAS 1702, AS34121, NAS 1599, AS34041, M83723/43, NAS 1653, M83723/84, AS34001, AS34541, AS34091, NAS 1650, AS34081, NAS 1700, AS34241, AS34461, M83723/85, MS3474, AS34511, M83723/71, M83723/74, AS34681, MS3470, NAS 1643, M83723/67, M83723/38, M83723/66, M83723/78, M83723/87 Operation/Applicatio n Compatible With Connector Shell Size : 18, 27 Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet
Description
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/86, NAS 1701, M83723/05, NAS 1692, NAS 1693, M83723/03, M83723/49, NAS 1694, M83723/36, M83723/68, M83723/65, MS3476, M83723/40, AS34641, M83723/69, MS3472, M83723/48, AS34501, AS34671, M83723/83, MS3471, M83723/91, M83723/73, M83723/82, M83723/02, M83723/97, AS34561, M83723/95, M83723/96, MS3475, M83723/06, M83723/72, M83723/76, M83723/37, M83723/77, NAS 1642, AS34011, M83723/07, M83723/39, NAS 1651, NAS 1699, AS34061, M83723/04, M83723/41, M83723/92, M83723/14, M83723/08, NAS 1652, M83723/75, NAS 1641, M83723/98, M83723/01, MS3459, M83723/13, M83723/42, NAS 1702, AS34121, NAS 1599, AS34041, M83723/43, NAS 1653, M83723/84, AS34001, AS34541, AS34091, NAS 1650, AS34081, NAS 1700, AS34241, AS34461, M83723/85, MS3474, AS34511, M83723/71, M83723/74, AS34681, MS3470, NAS 1643, M83723/67, M83723/38, M83723/66, M83723/78, M83723/87 Operation/Applicatio n Compatible With Connector Shell Size : 18, 27 Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - D44905-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
D44905-000
Connector Backshells D44905-000
Body Features Primary Product Material : Corrosion Resisting Steel Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 35.5 MM  [1.39 INCH ] Housing Features Body Orientation : Right Angle Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/86, NAS 1701, M83723/05, NAS 1692, NAS 1693, M83723/03, M83723/49, NAS 1694, M83723/36, M83723/68, M83723/65, MS3476, M83723/40, AS34641, M83723/69, MS3472, M83723/48, AS34501, AS34671, M83723/83, MS3471, M83723/91, M83723/73, M83723/82, M83723/02, M83723/97, AS34561, M83723/95, M83723/96, MS3475, M83723/06, M83723/72, M83723/76, M83723/37, M83723/77, NAS 1642, AS34011, M83723/07, M83723/39, NAS 1651, NAS 1699, AS34061, M83723/04, M83723/41, M83723/92, M83723/14, M83723/08, NAS 1652, M83723/75, NAS 1641, M83723/98, M83723/01, MS3459, M83723/13, M83723/42, NAS 1702, AS34121, NAS 1599, AS34041, M83723/43, NAS 1653, M83723/84, AS34001, AS34541, AS34091, NAS 1650, AS34081, NAS 1700, AS34241, AS34461, M83723/85, MS3474, AS34511, M83723/71, M83723/74, AS34681, MS3470, NAS 1643, M83723/67, M83723/38, M83723/66, M83723/78, M83723/87 Operation/Applicatio n Compatible With Connector Shell Size : 18, 27 Other Entry Size Code : 04 TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ] Salt Spray Resistance (HR) : 1000

Body Features


  • Primary Product Material : Corrosion Resisting Steel
  • Primary Product Plating Material : Passivated (SAE AMS-QQ-P-35 or MIL-S-5002)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 35.5 MM  [1.39 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/86, NAS 1701, M83723/05, NAS 1692, NAS 1693, M83723/03, M83723/49, NAS 1694, M83723/36, M83723/68, M83723/65, MS3476, M83723/40, AS34641, M83723/69, MS3472, M83723/48, AS34501, AS34671, M83723/83, MS3471, M83723/91, M83723/73, M83723/82, M83723/02, M83723/97, AS34561, M83723/95, M83723/96, MS3475, M83723/06, M83723/72, M83723/76, M83723/37, M83723/77, NAS 1642, AS34011, M83723/07, M83723/39, NAS 1651, NAS 1699, AS34061, M83723/04, M83723/41, M83723/92, M83723/14, M83723/08, NAS 1652, M83723/75, NAS 1641, M83723/98, M83723/01, MS3459, M83723/13, M83723/42, NAS 1702, AS34121, NAS 1599, AS34041, M83723/43, NAS 1653, M83723/84, AS34001, AS34541, AS34091, NAS 1650, AS34081, NAS 1700, AS34241, AS34461, M83723/85, MS3474, AS34511, M83723/71, M83723/74, AS34681, MS3470, NAS 1643, M83723/67, M83723/38, M83723/66, M83723/78, M83723/87

Operation/Application


  • Compatible With Connector Shell Size : 18, 27

Other


  • Entry Size Code : 04
  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04AI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 260 DEGC  [-85 - 500 DEGF ]
  • Salt Spray Resistance (HR) : 1000
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number D44905-000
Product Name Connector Backshells
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Connectors - 035082-000 - TE Connectivity
Specs
Mounting Shear Bolt
View Details
Circular Connector Contacts - 1508-019-0857-22-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 22 to 26 AWG
View Details