TE Connectivity Connector Backshells D42692-000

Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 45 MM  [1.77 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet
Description
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 45 MM  [1.77 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - D42692-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
D42692-000
Connector Backshells D42692-000
Body Features Primary Product Material : Aluminum Alloy Primary Product Plating Material : Electroless Nickel Dimensions Product Length : 45 MM  [1.77 INCH ] Housing Features Body Orientation : 45° Compatible With Connector Shape : Circular Product Type Features Connector Backshell Product Style : Unscreened Connector Backshell Product Type : Backshell

Body Features


  • Primary Product Material : Aluminum Alloy
  • Primary Product Plating Material : Electroless Nickel

Dimensions


  • Product Length : 45 MM  [1.77 INCH ]

Housing Features


  • Body Orientation : 45°
  • Compatible With Connector Shape : Circular

Product Type Features


  • Connector Backshell Product Style : Unscreened
  • Connector Backshell Product Type : Backshell
Buy Now Datasheet
Hex40-Ac-45-17-A6-1 Raychem - Te Connectivity - 45AJ3407 - Newark, An Avnet Company
Chicago, IL, United States
Hex40-Ac-45-17-A6-1 Raychem - Te Connectivity
45AJ3407
Hex40-Ac-45-17-A6-1 Raychem - Te Connectivity 45AJ3407
HEX40-AC-45-17-A6-1

HEX40-AC-45-17-A6-1

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number D42692-000 45AJ3407
Product Name Connector Backshells Hex40-Ac-45-17-A6-1 Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Contacts - 1508-020-0008-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 006-0912-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details