TE Connectivity Multicore Cable D42359-000

Description
Body Features Cable Color : White, Pink Cable Shield Size (AWG) : 38 Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Nickel-Plated Copper Wire Color (Base) : Blue, Orange, White Wire Color (Stripe) : White, Pink Configuration Features Number of Conductors : 3 Dimensions Conductor Insulation Diameter : .9 MM  [.036 INCH ] Outside Cable Diameter : 3.58 MM  [.141 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote
Description
Body Features Cable Color : White, Pink Cable Shield Size (AWG) : 38 Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Nickel-Plated Copper Wire Color (Base) : Blue, Orange, White Wire Color (Stripe) : White, Pink Configuration Features Number of Conductors : 3 Dimensions Conductor Insulation Diameter : .9 MM  [.036 INCH ] Outside Cable Diameter : 3.58 MM  [.141 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - D42359-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
D42359-000
Multicore Cable D42359-000
Body Features Cable Color : White, Pink Cable Shield Size (AWG) : 38 Conductor Material : Nickel-Coated High Strength Copper Alloy Shield Material : Nickel-Plated Copper Wire Color (Base) : Blue, Orange, White Wire Color (Stripe) : White, Pink Configuration Features Number of Conductors : 3 Dimensions Conductor Insulation Diameter : .9 MM  [.036 INCH ] Outside Cable Diameter : 3.58 MM  [.141 INCH ] Wire Size (AWG) : 24 Electrical Characteristics Voltage Rating (V) : 600 Other Wire Source : United States Product Type Features Cable Style : Round Braided Shielded & Jacketed Product Classification : High Performance - Spec 44, 55 & RCW Product Type : Cable Usage Conditions Cable Type : Spec 55 Operating Temperature Range (DEGC) : -65 - 200

Body Features


  • Cable Color : White, Pink
  • Cable Shield Size (AWG) : 38
  • Conductor Material : Nickel-Coated High Strength Copper Alloy
  • Shield Material : Nickel-Plated Copper
  • Wire Color (Base) : Blue, Orange, White
  • Wire Color (Stripe) : White, Pink

Configuration Features


  • Number of Conductors : 3

Dimensions


  • Conductor Insulation Diameter : .9 MM  [.036 INCH ]
  • Outside Cable Diameter : 3.58 MM  [.141 INCH ]
  • Wire Size (AWG) : 24

Electrical Characteristics


  • Voltage Rating (V) : 600

Other


  • Wire Source : United States

Product Type Features


  • Cable Style : Round Braided Shielded & Jacketed
  • Product Classification : High Performance - Spec 44, 55 & RCW
  • Product Type : Cable

Usage Conditions


  • Cable Type : Spec 55
  • Operating Temperature Range (DEGC) : -65 - 200
Buy Now
 - D42359-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number D42359-000 D42359-000
Product Name Multicore Cable
Product Category Cable
Cable Conductor Copper
Cable Shielding Nickel-Plated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 107247-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 098765-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details