TE Connectivity ™ Circular Connectors - D38999/42WB99SN D38999/42WB99SN

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1119882-D38999/42WB9 9SN Termination: Crimp Gender: Female Length: 34.14 mm Orientation: Straight Plating: Cadmium Categories: Circular Connectors Alternative Parts (Cross-Reference): D3899942WB99SN; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 26.7 mm RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Operating Temperature: 175 °C
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1119882-D38999/42WB9 9SN Termination: Crimp Gender: Female Length: 34.14 mm Orientation: Straight Plating: Cadmium Categories: Circular Connectors Alternative Parts (Cross-Reference): D3899942WB99SN; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 26.7 mm RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Operating Temperature: 175 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Circular Connectors - D38999/42WB99SN - 1119882-D38999/42WB99SN - Win Source Electronics
Laguna Hills, CA, United States
Circular Connectors - D38999/42WB99SN
1119882-D38999/42WB99SN
Circular Connectors - D38999/42WB99SN 1119882-D38999/42WB99SN
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1119882-D38999/42WB9 9SN Termination: Crimp Gender: Female Length: 34.14 mm Orientation: Straight Plating: Cadmium Categories: Circular Connectors Alternative Parts (Cross-Reference): D3899942WB99SN; Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Depth: 26.7 mm RoHS: Non-Compliant Min Operating Temperature: -65 °C Max Operating Temperature: 175 °C

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1119882-D38999/42WB99SN
Termination: Crimp
Gender: Female
Length: 34.14 mm
Orientation: Straight
Plating: Cadmium
Categories: Circular Connectors
Alternative Parts (Cross-Reference): D3899942WB99SN;
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Depth: 26.7 mm
RoHS: Non-Compliant
Min Operating Temperature: -65 °C
Max Operating Temperature: 175 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1119882-D38999/42WB99SN
Product Name Circular Connectors - D38999/42WB99SN
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NA2N - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Barbed T-connector - FCN-3-PK-4/3 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details