D38999/26ZJ29PN-US -- DTS 29C 29#16 PIN PLUG DEUTSCH - TE CONNECTIVITY
TE Connectivity
Dts 29C 29#16 Pin Plug Deutsch - Te Connectivity
D38999/26ZJ29PN-US
Description
DTS 29C 29#16 PIN PLUG
Description
DTS 29C 29#16 PIN PLUG
Suppliers
Dts 29C 29#16 Pin Plug Deutsch - Te Connectivity
10AC2036
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
10AC2036 |
|
Product Name
|
Dts 29C 29#16 Pin Plug Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
125 to 250 volts
Current Rating
20.0 amps
View Details
Amphenol Communications Solutions
Termination
BGA
Voltage Rating
750 volts
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details