TE Connectivity Circular Conn, Plug, 23-21, Cable; Military Specification Deutsch - Te Connectivity D38999/26ZH21BA

Description
DTS 21C 21#16 SKT PLUG
Request a Quote Datasheet
Description
DTS 21C 21#16 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26ZH21BA - PEI-Genesis
Philadelphia, PA, United States
DTS 21C 21#16 SKT PLUG

DTS 21C 21#16 SKT PLUG

Buy Now
Circular Conn, Plug, 23-21, Cable; Military Specification Deutsch - Te Connectivity - 54AH8522 - Newark, An Avnet Company
Chicago, IL, United States
Circular Conn, Plug, 23-21, Cable; Military Specification Deutsch - Te Connectivity
54AH8522
Circular Conn, Plug, 23-21, Cable; Military Specification Deutsch - Te Connectivity 54AH8522
CIRCULAR CONN, PLUG, 23-21, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert RoHS Compliant: Yes

CIRCULAR CONN, PLUG, 23-21, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded; Insert RoHS Compliant: Yes

Supplier's Site Datasheet
Dts 21C 21#16 Skt Plug Deutsch - Te Connectivity - 53AC9555 - Newark, An Avnet Company
Chicago, IL, United States
Dts 21C 21#16 Skt Plug Deutsch - Te Connectivity
53AC9555
Dts 21C 21#16 Skt Plug Deutsch - Te Connectivity 53AC9555
DTS 21C 21#16 SKT PLUG

DTS 21C 21#16 SKT PLUG

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26ZH21BA 54AH8522 53AC9555
Product Name Circular Conn, Plug, 23-21, Cable; Military Specification Deutsch - Te Connectivity Dts 21C 21#16 Skt Plug Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MS Circular Connector, 7 Pins, 12000 Volts, 7.5 Amps Per Pin, Accepts 0.040″ Dia. Pins. - A4220-1-CN - MPF Products, INC.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 12000 volts
Current Rating 7.5 amps
View Details
50 Ohm N Connector, N Straight Plug - 190810 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
M12 Series Connectors: Robust and Reliable M12 Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Chameleon - 027-6A03-SAB - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details