TE Connectivity Mil Spec Cir Conn, Plug, 15-19, Crimp; Military Specification Deutsch - Te Connectivity D38999/26ZD19SN

Description
DTS 19C 19#20 SKT PLUG
Request a Quote Datasheet
Description
DTS 19C 19#20 SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26ZD19SN - PEI-Genesis
Philadelphia, PA, United States
DTS 19C 19#20 SKT PLUG

DTS 19C 19#20 SKT PLUG

Buy Now
Mil Spec Cir Conn, Plug, 15-19, Crimp; Military Specification Deutsch - Te Connectivity - 52Y6676 - Newark, An Avnet Company
Chicago, IL, United States
Mil Spec Cir Conn, Plug, 15-19, Crimp; Military Specification Deutsch - Te Connectivity
52Y6676
Mil Spec Cir Conn, Plug, 15-19, Crimp; Military Specification Deutsch - Te Connectivity 52Y6676
MIL SPEC CIR CONN, PLUG, 15-19, CRIMP; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

MIL SPEC CIR CONN, PLUG, 15-19, CRIMP; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26ZD19SN 52Y6676
Product Name Mil Spec Cir Conn, Plug, 15-19, Crimp; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-MMNM9-ND - DigiKey
Specs
Connector Type D-Sub Connector
View Details
Din Rail, Channel - 2946-2000-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers