TE Connectivity
Dts 8C 8#20 Pin Plug Deutsch - Te Connectivity
D38999/26ZC8PN-LC
Description
DTS 8C 8#20 PIN PLUG
-
PEI-Genesis
-
Newark, An Avnet Company
Request a Quote
Email Supplier
Description
DTS 8C 8#20 PIN PLUG
Request a Quote
Email Supplier
Suppliers
Dts 8C 8#20 Pin Plug Deutsch - Te Connectivity
52Y6656
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
Electrical Connectors |
|
Product Number
|
Deutsch D38999/26ZC8PN-LC |
52Y6656 |
|
Product Name
|
|
Dts 8C 8#20 Pin Plug Deutsch - Te Connectivity |
|
Gender
|
Male / Plug
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Coaxial Connector
Geometry
Straight
Mounting
Bulkhead
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
5 suppliers
Geometry
Straight; 180°
Mounting
Free Hanging (In-Line)
View Details