TE Connectivity Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity D38999/26WJ29BA

Description
DTS 29C 29#16 SKT PLUG
Request a Quote
Description
DTS 29C 29#16 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WJ29BA - PEI-Genesis
Philadelphia, PA, United States
DTS 29C 29#16 SKT PLUG

DTS 29C 29#16 SKT PLUG

Buy Now
Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity - 03X7064 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity
03X7064
Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity 03X7064
CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-29, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:29Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WJ29BA 03X7064
Product Name Circular Connector, Plug, 25-29, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 2 Pin PCB Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-595-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
2 suppliers
ZS4000-2051 | EMC encoder coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details