TE Connectivity Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity D38999/26WJ24PC

Description
DTS 24C 12#16 12#12 PIN PLUG
Request a Quote
Description
DTS 24C 12#16 12#12 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WJ24PC - PEI-Genesis
Philadelphia, PA, United States
DTS 24C 12#16 12#12 PIN PLUG

DTS 24C 12#16 12#12 PIN PLUG

Buy Now
Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity - 03X7054 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity
03X7054
Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity 03X7054
CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-24, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:24Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WJ24PC 03X7054
Product Name Circular Connector, Plug, 25-24, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Plug/Receptacle - 25256572 - Radwell International
Specs
Gender Male / Plug
Current Rating 20.0 amps
View Details
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers