TE Connectivity Circular Connector Assemblies D38999/26WJ19PN

Description
19 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet
Description
19 Position Circular Connector Plug, Male Pins Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 1508-1164-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1164-ND
Circular Connector Assemblies 1508-1164-ND
19 Position Circular Connector Plug, Male Pins Crimp

19 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
 - Deutsch D38999/26WJ19PN - PEI-Genesis
Philadelphia, PA, United States
DTS 19C 19#12 PIN PLUG

DTS 19C 19#12 PIN PLUG

Buy Now
Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity - 17X6156 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity
17X6156
Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity 17X6156
CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 25-19, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1508-1164-ND Deutsch D38999/26WJ19PN 17X6156
Product Name Circular Connector Assemblies Circular Connector, Plug, 25-19, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Current Rating 23.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R - 5601 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
Connector - 3 PIN Straight Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details