TE Connectivity Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WH55PC-LC

Description
CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6967 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6967
Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6967
CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X6967
Product Name Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190815 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
C Series Connectors: EMC Metallic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details