TE Connectivity DEUTSCH D38999/26WH55BE Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 55 Contacts D38999/26WH55BE

Description
DTS 55C 55#20 SKT PLUG
Request a Quote
Description
DTS 55C 55#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WH55BE - PEI-Genesis
Philadelphia, PA, United States
DTS 55C 55#20 SKT PLUG

DTS 55C 55#20 SKT PLUG

Buy Now
DEUTSCH D38999/26WH55BE Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 55 Contacts - 795-D38999/26WH55BE - Utmel Electronic Limited
Hong Kong, China
DEUTSCH D38999/26WH55BE Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 55 Contacts
795-D38999/26WH55BE
DEUTSCH D38999/26WH55BE Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 55 Contacts 795-D38999/26WH55BE
DEUTSCH D38999/26WH55BE Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 55 Contacts

DEUTSCH D38999/26WH55BE Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 55 Contacts

Supplier's Site
Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6940 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6940
Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6940
CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 55 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:55Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Utmel Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WH55BE 795-D38999/26WH55BE 03X6940
Product Name DEUTSCH D38999/26WH55BE Circular Connector, MIL-DTL-38999 Series III, Straight Plug, 55 Contacts Circular Connector, Plug, 55 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details
PCI Express - 10018783-10101ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers