TE Connectivity Conn D38999 Circ Pin 53 Pos Crmp St Cbl Mnt 53Term Rohs Compliant Deutsch - Te Connectivity D38999/26WH53PN

Description
DTS 53C 53#20 PIN PLUG
Request a Quote
Description
DTS 53C 53#20 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WH53PN - PEI-Genesis
Philadelphia, PA, United States
DTS 53C 53#20 PIN PLUG

DTS 53C 53#20 PIN PLUG

Buy Now
Conn D38999 Circ Pin 53 Pos Crmp St Cbl Mnt 53Term Rohs Compliant Deutsch - Te Connectivity - 81AC8201 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 53 Pos Crmp St Cbl Mnt 53Term Rohs Compliant Deutsch - Te Connectivity
81AC8201
Conn D38999 Circ Pin 53 Pos Crmp St Cbl Mnt 53Term Rohs Compliant Deutsch - Te Connectivity 81AC8201
CONN D38999 CIRC PIN 53 POS CRMP ST CBL MNT 53TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 53 POS CRMP ST CBL MNT 53TERM ROHS COMPLIANT: NO

Supplier's Site
Circular Connector, Plug, 53 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6905 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 53 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6905
Circular Connector, Plug, 53 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6905
CIRCULAR CONNECTOR, PLUG, 53 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 53 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:53Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WH53PN 81AC8201 03X6905
Product Name Conn D38999 Circ Pin 53 Pos Crmp St Cbl Mnt 53Term Rohs Compliant Deutsch - Te Connectivity Circular Connector, Plug, 53 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
Transducer Receptacles - PT1H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - CC-A-24-MF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details