TE Connectivity Circular Connector Assemblies D38999/26WH35SN

Description
DTS 100C 100#22D SKT PLUG
Request a Quote Datasheet
Description
DTS 100C 100#22D SKT PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WH35SN - PEI-Genesis
Philadelphia, PA, United States
DTS 100C 100#22D SKT PLUG

DTS 100C 100#22D SKT PLUG

Buy Now
Circular Connector Assemblies - 1508-1115-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1115-ND
Circular Connector Assemblies 1508-1115-ND
100 Position Circular Connector Plug, Female Sockets Crimp

100 Position Circular Connector Plug, Female Sockets Crimp

Buy Now Datasheet
Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6850 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6850
Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6850
CIRCULAR CONNECTOR, PLUG, 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WH35SN 1508-1115-ND 03X6850
Product Name Circular Connector Assemblies Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
50 Ohm SMA Connector, SMA 90° Plug - 190315 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
MIL-DTL-38999 Shell Styles 20 & 26 Quadrax Connectors: Differential Pair Quadrax Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Coaxial Connector; Military Connector
View Details
Chameleon - 027-6A03-K00 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination BGA
Voltage Rating 750 volts
View Details