TE Connectivity Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WH35JB-LC

Description
DTS 100C 100#22D SKT PLUG
Request a Quote
Description
DTS 100C 100#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WH35JB-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 100C 100#22D SKT PLUG

DTS 100C 100#22D SKT PLUG

Buy Now
Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6833 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6833
Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6833
CIRCULAR CONNECTOR, PLUG, 100 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts ; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 100 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:100Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WH35JB-LC 03X6833
Product Name Circular Connector, Plug, 100 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2262-A40838-051-ND - DigiKey
Specs
Connector Type D-Sub Connector
Gender Female / Jack
Mounting Free Hanging (In-Line)
View Details
Plug - PS1-SAC31-30POL+LED - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 50 volts
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details