TE Connectivity Circular Connector, Plug, 21 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WH21PB

Description
DTS 21C 21#16 PIN PLUG
Request a Quote
Description
DTS 21C 21#16 PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WH21PB - PEI-Genesis
Philadelphia, PA, United States
DTS 21C 21#16 PIN PLUG

DTS 21C 21#16 PIN PLUG

Buy Now
Circular Connector, Plug, 21 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6795 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6795
Circular Connector, Plug, 21 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6795
CIRCULAR CONNECTOR, PLUG, 21 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:21Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WH21PB 03X6795
Product Name Circular Connector, Plug, 21 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
SB ® 175 3 Pole Housings & Hardware, Hardware Bag (no contacts included) - 110G34 - Anderson Power Products
Specs
Mounting Inline
Current Rating 200.0 to 280.0 amps
Contact Size (AWG) 10 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details