TE Connectivity Circular Connector, Plug, 41 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WG41BA

Description
DTS 41C 41#20 SKT PLUG
Request a Quote
Description
DTS 41C 41#20 SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WG41BA - PEI-Genesis
Philadelphia, PA, United States
DTS 41C 41#20 SKT PLUG

DTS 41C 41#20 SKT PLUG

Buy Now
Circular Connector, Plug, 41 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6724 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 41 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6724
Circular Connector, Plug, 41 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6724
CIRCULAR CONNECTOR, PLUG, 41 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 41 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:41Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WG41BA 03X6724
Product Name Circular Connector, Plug, 41 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Blade Type Power Connector Assemblies - 2243-1330G15-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 12 to 16 AWG
View Details
3 suppliers
Polarized 2-Prong Straight Connector, 15 Amp 125 Volt 1-15R with Green Neon Light - 5632 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details