TE Connectivity Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WG39PD

Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6710 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6710
Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6710
CIRCULAR CONNECTOR, PLUG, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X6710
Product Name Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
50 Ohm N Connector, N 90° Plug - 190411 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
Din Rail, Channel - 2946-2002-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 18 AWG
View Details