TE Connectivity Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WG39HD

Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6696 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6696
Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6696
CIRCULAR CONNECTOR, PLUG, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X6696
Product Name Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rack & Panel Connectors - 1-1811901-5 - TE Connectivity
Specs
Mounting Panel Mount
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-11156-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details