TE Connectivity Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WG39BC

Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6687 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6687
Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6687
CIRCULAR CONNECTOR, PLUG, 39 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 39 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:39Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X6687
Product Name Circular Connector, Plug, 39 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products

ZS4000-2119 | EMC power coupling -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
PC Pin, Single Post Connectors - 36-1406-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details