TE Connectivity Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WG35PN

Description
DTS 79C 79#22D PIN PLUG
Request a Quote Datasheet
Description
DTS 79C 79#22D PIN PLUG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WG35PN - PEI-Genesis
Philadelphia, PA, United States
DTS 79C 79#22D PIN PLUG

DTS 79C 79#22D PIN PLUG

Buy Now
Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity - 07X8601 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity
07X8601
Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity 07X8601
CIRCULAR CONNECTOR, PLUG, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 79 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WG35PN 07X8601
Product Name Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products