TE Connectivity Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WG35PN-LC

Description
DTS 79C 79#22D PIN PLUG
Request a Quote
Description
DTS 79C 79#22D PIN PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WG35PN-LC - PEI-Genesis
Philadelphia, PA, United States
DTS 79C 79#22D PIN PLUG

DTS 79C 79#22D PIN PLUG

Buy Now
Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity - 07X8602 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity
07X8602
Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity 07X8602
CIRCULAR CONNECTOR, PLUG, 79 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 79 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WG35PN-LC 07X8602
Product Name Circular Connector, Plug, 79 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-109-592-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 8.0 amps
View Details
2 suppliers
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details