TE Connectivity Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity D38999/26WG35BN

Description
DTS 79C 79#22D SKT PLUG
Request a Quote
Description
DTS 79C 79#22D SKT PLUG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WG35BN - PEI-Genesis
Philadelphia, PA, United States
DTS 79C 79#22D SKT PLUG

DTS 79C 79#22D SKT PLUG

Buy Now
Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity - 07X8598 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity
07X8598
Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity 07X8598
CIRCULAR CONNECTOR, PLUG, 21-35, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 21-35, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:79Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WG35BN 07X8598
Product Name Circular Connector, Plug, 21-35, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

MACHFORCE™ D38999 Style High-speed 10G Ethernet Connector - MF3825 Series - RoHS Compliant Black Zinc Nickel - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Military Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details