TE Connectivity Circular Connector, Plug, 16 Position, Cable; Military Specification Deutsch - Te Connectivity D38999/26WG16JD

Description
CIRCULAR CONNECTOR, PLUG, 16 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No
Description
CIRCULAR CONNECTOR, PLUG, 16 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector, Plug, 16 Position, Cable; Military Specification Deutsch - Te Connectivity - 03X6651 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 16 Position, Cable; Military Specification Deutsch - Te Connectivity
03X6651
Circular Connector, Plug, 16 Position, Cable; Military Specification Deutsch - Te Connectivity 03X6651
CIRCULAR CONNECTOR, PLUG, 16 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 16 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 03X6651
Product Name Circular Connector, Plug, 16 Position, Cable; Military Specification Deutsch - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Military Connector
Unlock Full Specs
to access all available technical data

Similar Products