TE Connectivity Circular Connector Assemblies D38999/26WG11PN

Description
DTS 11C 11#12 PIN PLUG
Request a Quote
Description
DTS 11C 11#12 PIN PLUG
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 11 Position, Cable (part number 89W8112) is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 11 crimp pin contacts. It utilizes a threaded coupling mechanism for secure connections and is constructed with superior silicone seals that provide excellent tear resistance and sealing memory. The connector is engineered for optimal EMI grounding protection through 100% metal-to-metal bottoming and grounding fingers. Additionally, elongated mounting holes allow for compatibility with existing MIL-DTL-38999 receptacles, facilitating easy integration into current systems. This product is not RoHS compliant.

Datasheet Summary
Powered by GS/AI

The Circular Connector, Plug, 11 Position, Cable (part number 89W8112) is designed to meet military specifications under MIL-DTL-38999 Series III. This connector features a straight plug shell style and accommodates 11 crimp pin contacts. It utilizes a threaded coupling mechanism for secure connections and is constructed with superior silicone seals that provide excellent tear resistance and sealing memory. The connector is engineered for optimal EMI grounding protection through 100% metal-to-metal bottoming and grounding fingers. Additionally, elongated mounting holes allow for compatibility with existing MIL-DTL-38999 receptacles, facilitating easy integration into current systems. This product is not RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - Deutsch D38999/26WG11PN - PEI-Genesis
Philadelphia, PA, United States
DTS 11C 11#12 PIN PLUG

DTS 11C 11#12 PIN PLUG

Buy Now
Circular Connector Assemblies - 1508-1133-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
1508-1133-ND
Circular Connector Assemblies 1508-1133-ND
11 Position Circular Connector Plug, Male Pins Crimp

11 Position Circular Connector Plug, Male Pins Crimp

Buy Now Datasheet
Conn D38999 Circ Pin 11 Pos Crmp St Cbl Mnt 11Term Rohs Compliant Deutsch - Te Connectivity - 29AC4965 - Newark, An Avnet Company
Chicago, IL, United States
Conn D38999 Circ Pin 11 Pos Crmp St Cbl Mnt 11Term Rohs Compliant Deutsch - Te Connectivity
29AC4965
Conn D38999 Circ Pin 11 Pos Crmp St Cbl Mnt 11Term Rohs Compliant Deutsch - Te Connectivity 29AC4965
CONN D38999 CIRC PIN 11 POS CRMP ST CBL MNT 11TERM ROHS COMPLIANT: NO

CONN D38999 CIRC PIN 11 POS CRMP ST CBL MNT 11TERM ROHS COMPLIANT: NO

Supplier's Site
Circular Connector, Plug, 11 Position, Cable; Military Specification Deutsch - Te Connectivity - 89W8112 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector, Plug, 11 Position, Cable; Military Specification Deutsch - Te Connectivity
89W8112
Circular Connector, Plug, 11 Position, Cable; Military Specification Deutsch - Te Connectivity 89W8112
CIRCULAR CONNECTOR, PLUG, 11 POSITION, CABLE; Military Specification:MIL-DT L-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

CIRCULAR CONNECTOR, PLUG, 11 POSITION, CABLE; Military Specification:MIL-DTL-38999 Series III; Circular Connector Shell Style:Straight Plug; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Threaded RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Deutsch D38999/26WG11PN 1508-1133-ND 29AC4965 89W8112
Product Name Circular Connector Assemblies Conn D38999 Circ Pin 11 Pos Crmp St Cbl Mnt 11Term Rohs Compliant Deutsch - Te Connectivity Circular Connector, Plug, 11 Position, Cable; Military Specification Deutsch - Te Connectivity
Gender Male / Plug
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors; Military Connector
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Locking Connector, 20 Amp 250 Volt L6-20R - L0620C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 20.0 amps
View Details
Connector - 2 Pin 2mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details